Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90347ESPMC-GS-697E1 MB90347ESPMC-GS-697E1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925854-MB90347ESPMC- GS-697E1 Series: F2MC-16LX MB90340E Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) Mask ROM 100-LQFP (14x14) Core Processor: F2MC-16LX Speed: 24MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, LINbus, SCI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: 82 Program Memory Size: 128KB (128K x 8) Program Memory Type: Mask ROM Data Converters: A/D 16x8/10b Oscillator Type: External Supply Voltage: 3.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925854-MB90347ESPMC- GS-697E1 Series: F2MC-16LX MB90340E Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) Mask ROM 100-LQFP (14x14) Core Processor: F2MC-16LX Speed: 24MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, LINbus, SCI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: 82 Program Memory Size: 128KB (128K x 8) Program Memory Type: Mask ROM Data Converters: A/D 16x8/10b Oscillator Type: External Supply Voltage: 3.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90347ESPMC-GS-697E1 - 925854-MB90347ESPMC-GS-697E1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90347ESPMC-GS-697E1
925854-MB90347ESPMC-GS-697E1
Embedded - Embedded - Microcontrollers - MB90347ESPMC-GS-697E1 925854-MB90347ESPMC-GS-697E1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925854-MB90347ESPMC- GS-697E1 Series: F2MC-16LX MB90340E Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) Mask ROM 100-LQFP (14x14) Core Processor: F2MC-16LX Speed: 24MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, LINbus, SCI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: 82 Program Memory Size: 128KB (128K x 8) Program Memory Type: Mask ROM Data Converters: A/D 16x8/10b Oscillator Type: External Supply Voltage: 3.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925854-MB90347ESPMC-GS-697E1
Series: F2MC-16LX MB90340E
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: F²MC-16LX series Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) Mask ROM 100-LQFP (14x14)
Core Processor: F2MC-16LX
Speed: 24MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, LINbus, SCI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: 82
Program Memory Size: 128KB (128K x 8)
Program Memory Type: Mask ROM
Data Converters: A/D 16x8/10b
Oscillator Type: External
Supply Voltage: 3.5V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 925854-MB90347ESPMC-GS-697E1
Product Name Embedded - Embedded - Microcontrollers - MB90347ESPMC-GS-697E1
Data Bus 16 Bit
Clock Speed 24 MHz
RAM 128 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Application Specific Microcontrollers - CP3BT23G18AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers