Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB89935BPFV-G-377-ERE1 MB89935BPFV-G-377-ERE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925842-MB89935BPFV-G -377-ERE1 Series: F2MC-8L MB89930A Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8L series Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) Mask ROM 30-SSOP Core Processor: F2MC-8L Speed: 10MHz Package: Tray Package: 30-LSSOP (0.220", 5.60mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 21 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.2V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 30-SSOP ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925842-MB89935BPFV-G -377-ERE1 Series: F2MC-8L MB89930A Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8L series Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) Mask ROM 30-SSOP Core Processor: F2MC-8L Speed: 10MHz Package: Tray Package: 30-LSSOP (0.220", 5.60mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 21 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.2V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 30-SSOP ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB89935BPFV-G-377-ERE1 - 925842-MB89935BPFV-G-377-ERE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB89935BPFV-G-377-ERE1
925842-MB89935BPFV-G-377-ERE1
Embedded - Embedded - Microcontrollers - MB89935BPFV-G-377-ERE1 925842-MB89935BPFV-G-377-ERE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925842-MB89935BPFV-G -377-ERE1 Series: F2MC-8L MB89930A Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8L series Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) Mask ROM 30-SSOP Core Processor: F2MC-8L Speed: 10MHz Package: Tray Package: 30-LSSOP (0.220", 5.60mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 21 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.2V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 30-SSOP ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925842-MB89935BPFV-G-377-ERE1
Series: F2MC-8L MB89930A
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8L series Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) Mask ROM 30-SSOP
Core Processor: F2MC-8L
Speed: 10MHz
Package: Tray
Package: 30-LSSOP (0.220", 5.60mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: Serial I/O, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 16KB (16K x 8)
Program Memory Type: Mask ROM
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 2.2V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 30-SSOP
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 925842-MB89935BPFV-G-377-ERE1
Product Name Embedded - Embedded - Microcontrollers - MB89935BPFV-G-377-ERE1
Data Bus 8 Bit
Clock Speed 10 MHz
RAM 16 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details
Embedded - Microcontrollers - ADUC7036DCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164SL8RMCAHXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers