Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB89925PF-G-209-BND MB89925PF-G-209-BND

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787370-MB89925PF-G-2 09-BND Series: F2MC-8L MB89920 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: F2MC-8L Speed: 8MHz Package: 80-BQFP Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: LCD, LVD, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.2 V ~ 6 V Categories: Integrated Circuits (ICs) Manufacturer Package: 80-QFP (14x20) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787370-MB89925PF-G-2 09-BND Series: F2MC-8L MB89920 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: F2MC-8L Speed: 8MHz Package: 80-BQFP Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: LCD, LVD, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.2 V ~ 6 V Categories: Integrated Circuits (ICs) Manufacturer Package: 80-QFP (14x20) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB89925PF-G-209-BND - 787370-MB89925PF-G-209-BND - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB89925PF-G-209-BND
787370-MB89925PF-G-209-BND
Embedded - Embedded - Microcontrollers - MB89925PF-G-209-BND 787370-MB89925PF-G-209-BND
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787370-MB89925PF-G-2 09-BND Series: F2MC-8L MB89920 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: F2MC-8L Speed: 8MHz Package: 80-BQFP Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: LCD, LVD, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.2 V ~ 6 V Categories: Integrated Circuits (ICs) Manufacturer Package: 80-QFP (14x20) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 787370-MB89925PF-G-209-BND
Series: F2MC-8L MB89920
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: F2MC-8L
Speed: 8MHz
Package: 80-BQFP
Core Size: 8-Bit
Connectivity: Serial I/O, UART/USART
Peripherals: LCD, LVD, POR, PWM, WDT
Number of I/O: 69
Program Memory Size: 16KB (16K x 8)
Program Memory Type: Mask ROM
RAM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 2.2 V ~ 6 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-QFP (14x20)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 787370-MB89925PF-G-209-BND
Product Name Embedded - Embedded - Microcontrollers - MB89925PF-G-209-BND
Data Bus 8 Bit
Clock Speed 8 MHz
RAM 16 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - B161OLMHAXP - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details