Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB89657ARPF-G-225-BNDE1 MB89657ARPF-G-225-BNDE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882834-MB89657ARPF-G -225-BNDE1 Series: F²MC-8L MB89650AR Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8L series Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) Mask ROM 80-QFP (14x20) Core Processor: F2MC-8L Speed: 10MHz Package: Tray Package: 80-BQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: Serial I/O Peripherals: LCD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 32KB (32K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x8b Oscillator Type: External Supply Voltage: 2.2V ~ 6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x20) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882834-MB89657ARPF-G -225-BNDE1 Series: F²MC-8L MB89650AR Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8L series Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) Mask ROM 80-QFP (14x20) Core Processor: F2MC-8L Speed: 10MHz Package: Tray Package: 80-BQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: Serial I/O Peripherals: LCD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 32KB (32K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x8b Oscillator Type: External Supply Voltage: 2.2V ~ 6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x20) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB89657ARPF-G-225-BNDE1 - 882834-MB89657ARPF-G-225-BNDE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB89657ARPF-G-225-BNDE1
882834-MB89657ARPF-G-225-BNDE1
Embedded - Embedded - Microcontrollers - MB89657ARPF-G-225-BNDE1 882834-MB89657ARPF-G-225-BNDE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882834-MB89657ARPF-G -225-BNDE1 Series: F²MC-8L MB89650AR Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8L series Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) Mask ROM 80-QFP (14x20) Core Processor: F2MC-8L Speed: 10MHz Package: Tray Package: 80-BQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: Serial I/O Peripherals: LCD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 32KB (32K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x8b Oscillator Type: External Supply Voltage: 2.2V ~ 6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x20) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882834-MB89657ARPF-G-225-BNDE1
Series: F²MC-8L MB89650AR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8L series Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) Mask ROM 80-QFP (14x20)
Core Processor: F2MC-8L
Speed: 10MHz
Package: Tray
Package: 80-BQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: Serial I/O
Peripherals: LCD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 32KB (32K x 8)
Program Memory Type: Mask ROM
Data Converters: A/D 8x8b
Oscillator Type: External
Supply Voltage: 2.2V ~ 6V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 80-QFP (14x20)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 882834-MB89657ARPF-G-225-BNDE1
Product Name Embedded - Embedded - Microcontrollers - MB89657ARPF-G-225-BNDE1
Data Bus 8 Bit
Clock Speed 10 MHz
RAM 32 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7865AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details