Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB89567APFV-GS-237-BND

Description
Win Source Part Number: 1020941-MB89567APFV- GS-237-BND Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-8L MB89560A Core Processor: F2MC-8L Speed: 12.5MHz Package: Tray Standard Package: 119 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: LCD, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 32KB (32K x 8) Program Memory Type: Mask ROM RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: External Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.2V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB89567
Request a Quote
Description
Win Source Part Number: 1020941-MB89567APFV- GS-237-BND Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-8L MB89560A Core Processor: F2MC-8L Speed: 12.5MHz Package: Tray Standard Package: 119 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: LCD, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 32KB (32K x 8) Program Memory Type: Mask ROM RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: External Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.2V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB89567
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1020941-MB89567APFV-GS-237-BND - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1020941-MB89567APFV-GS-237-BND
Integrated Circuits (ICs) - Embedded - Microcontrollers 1020941-MB89567APFV-GS-237-BND
Win Source Part Number: 1020941-MB89567APFV- GS-237-BND Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-8L MB89560A Core Processor: F2MC-8L Speed: 12.5MHz Package: Tray Standard Package: 119 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: LCD, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 32KB (32K x 8) Program Memory Type: Mask ROM RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: External Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.2V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB89567

Win Source Part Number: 1020941-MB89567APFV-GS-237-BND
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F2MC-8L MB89560A
Core Processor: F2MC-8L
Speed: 12.5MHz
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: Serial I/O, UART/USART
Peripherals: LCD, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 32KB (32K x 8)
Program Memory Type: Mask ROM
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.2V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: MB89567

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB89567APFV-GS-237-BND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB89567APFV-GS-237-BND
Integrated Circuits (ICs) - Embedded - Microcontrollers MB89567APFV-GS-237-BND
IC MCU 8BIT 32KB MROM 80LQFP

IC MCU 8BIT 32KB MROM 80LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1020941-MB89567APFV-GS-237-BND MB89567APFV-GS-237-BND
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Clock Speed 12.5 MHz 12.5 MHz
RAM 32 KB 1 KB
ROM Type Mask ROM
Supply Voltage 2.2 to 5.5 volts 5.5 to 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - ADUC848BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C167CRL33MHAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA728N9 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers