Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB89537A MB89537A

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 207653-MB89537A Packaging: Tray Core Processor: F2MC-8L Number of I/O: 38 Program Memory Size: 32KB (32K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x10b Oscillator Type: External Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-PQFP (20x14) Speed(Frequency): 12.5MHz Supply Voltage - Operating: 2.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 207653-MB89537A Packaging: Tray Core Processor: F2MC-8L Number of I/O: 38 Program Memory Size: 32KB (32K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x10b Oscillator Type: External Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-PQFP (20x14) Speed(Frequency): 12.5MHz Supply Voltage - Operating: 2.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB89537A - 207653-MB89537A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB89537A
207653-MB89537A
Embedded - Embedded - Microcontrollers - MB89537A 207653-MB89537A
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 207653-MB89537A Packaging: Tray Core Processor: F2MC-8L Number of I/O: 38 Program Memory Size: 32KB (32K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x10b Oscillator Type: External Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-PQFP (20x14) Speed(Frequency): 12.5MHz Supply Voltage - Operating: 2.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 207653-MB89537A
Packaging: Tray
Core Processor: F2MC-8L
Number of I/O: 38
Program Memory Size: 32KB (32K x 8)
Program Memory Type: Mask ROM
Data Converters: A/D 8x10b
Oscillator Type: External
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-PQFP (20x14)
Speed(Frequency): 12.5MHz
Supply Voltage - Operating: 2.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 207653-MB89537A
Product Name Embedded - Embedded - Microcontrollers - MB89537A
Data Bus 8 Bit
Clock Speed 12.5 MHz
RAM 32 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C161PILM3VCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers