Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB89535APF-G-1075E1 MB89535APF-G-1075E1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925836-MB89535APF-G- 1075E1 Series: F2MC-8L MB89530A Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8L series Microcontroller IC 8-Bit 12.5MHz 16KB (16K x 8) Mask ROM 64-QFP (14x20) Core Processor: F2MC-8L Speed: 12.5MHz Package: Tray Package: 64-BQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 38 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.2V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-QFP (14x20) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925836-MB89535APF-G- 1075E1 Series: F2MC-8L MB89530A Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8L series Microcontroller IC 8-Bit 12.5MHz 16KB (16K x 8) Mask ROM 64-QFP (14x20) Core Processor: F2MC-8L Speed: 12.5MHz Package: Tray Package: 64-BQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 38 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.2V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-QFP (14x20) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB89535APF-G-1075E1 - 925836-MB89535APF-G-1075E1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB89535APF-G-1075E1
925836-MB89535APF-G-1075E1
Embedded - Embedded - Microcontrollers - MB89535APF-G-1075E1 925836-MB89535APF-G-1075E1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925836-MB89535APF-G- 1075E1 Series: F2MC-8L MB89530A Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8L series Microcontroller IC 8-Bit 12.5MHz 16KB (16K x 8) Mask ROM 64-QFP (14x20) Core Processor: F2MC-8L Speed: 12.5MHz Package: Tray Package: 64-BQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 38 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.2V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-QFP (14x20) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925836-MB89535APF-G-1075E1
Series: F2MC-8L MB89530A
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8L series Microcontroller IC 8-Bit 12.5MHz 16KB (16K x 8) Mask ROM 64-QFP (14x20)
Core Processor: F2MC-8L
Speed: 12.5MHz
Package: Tray
Package: 64-BQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: Serial I/O, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 16KB (16K x 8)
Program Memory Type: Mask ROM
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 2.2V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFP (14x20)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 925836-MB89535APF-G-1075E1
Product Name Embedded - Embedded - Microcontrollers - MB89535APF-G-1075E1
Data Bus 8 Bit
Clock Speed 12.5 MHz
RAM 16 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

 - A2C00052938 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-LQFP-120-801
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details