Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB89485LAPFM-G-224-CNE1 MB89485LAPFM-G-224-CNE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882811-MB89485LAPFM- G-224-CNE1 Series: F²MC-8L MB89480L Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8L series Microcontroller IC 8-Bit 12.5MHz 16KB (16K x 8) Mask ROM 64-QFP (12x12) Core Processor: F2MC-8L Speed: 12.5MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: LCD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM Data Converters: A/D 4x10b Oscillator Type: External Supply Voltage: 2.2V ~ 3.6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-QFP (12x12) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882811-MB89485LAPFM- G-224-CNE1 Series: F²MC-8L MB89480L Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8L series Microcontroller IC 8-Bit 12.5MHz 16KB (16K x 8) Mask ROM 64-QFP (12x12) Core Processor: F2MC-8L Speed: 12.5MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: LCD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM Data Converters: A/D 4x10b Oscillator Type: External Supply Voltage: 2.2V ~ 3.6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-QFP (12x12) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB89485LAPFM-G-224-CNE1 - 882811-MB89485LAPFM-G-224-CNE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB89485LAPFM-G-224-CNE1
882811-MB89485LAPFM-G-224-CNE1
Embedded - Embedded - Microcontrollers - MB89485LAPFM-G-224-CNE1 882811-MB89485LAPFM-G-224-CNE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882811-MB89485LAPFM- G-224-CNE1 Series: F²MC-8L MB89480L Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8L series Microcontroller IC 8-Bit 12.5MHz 16KB (16K x 8) Mask ROM 64-QFP (12x12) Core Processor: F2MC-8L Speed: 12.5MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: LCD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM Data Converters: A/D 4x10b Oscillator Type: External Supply Voltage: 2.2V ~ 3.6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-QFP (12x12) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882811-MB89485LAPFM-G-224-CNE1
Series: F²MC-8L MB89480L
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8L series Microcontroller IC 8-Bit 12.5MHz 16KB (16K x 8) Mask ROM 64-QFP (12x12)
Core Processor: F2MC-8L
Speed: 12.5MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: Serial I/O, UART/USART
Peripherals: LCD, POR, PWM, WDT
Number of I/O: 39
Program Memory Size: 16KB (16K x 8)
Program Memory Type: Mask ROM
Data Converters: A/D 4x10b
Oscillator Type: External
Supply Voltage: 2.2V ~ 3.6V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFP (12x12)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 882811-MB89485LAPFM-G-224-CNE1
Product Name Embedded - Embedded - Microcontrollers - MB89485LAPFM-G-224-CNE1
Data Bus 8 Bit
Clock Speed 12.5 MHz
RAM 16 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - CG7496AA - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Serial Interface USB
Package Type Other; QFN32
View Details