Cypress Semiconductor Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MB44C023PLS-G-ERE1 MB44C023PLS-G-ERE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925802-MB44C023PLS-G -ERE1 Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925802-MB44C023PLS-G -ERE1 Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MB44C023PLS-G-ERE1 - 925802-MB44C023PLS-G-ERE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MB44C023PLS-G-ERE1
925802-MB44C023PLS-G-ERE1
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MB44C023PLS-G-ERE1 925802-MB44C023PLS-G-ERE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925802-MB44C023PLS-G -ERE1 Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925802-MB44C023PLS-G-ERE1
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 925802-MB44C023PLS-G-ERE1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MB44C023PLS-G-ERE1
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP2138ACBZ-3.0-R7 - 910656-ADP2138ACBZ-3.0-R7 - Win Source Electronics
Specs
Package Type Other; 6-UFBGA, WLCSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC DC Switching Controllers - CHL8325A-16CRT-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 40-VFQFN Exposed Pad
fsw 200 to 1200 kHz
View Details
4 suppliers
Switching Regulators - 1744725P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 94 %
Operating Temperature 85 C (185 F)
View Details