Cypress Semiconductor Corp. Integrated Circuits (ICs) - PMIC - Power Management - Specialized MB39C811QN-G-EFE2

Description
Win Source Part Number: 984397-MB39C811QN-G- EFE2 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Energy Harvesting Standard Package: 2,000 Mounting: SMD (SMT) Current - Supply: 1.9µA Voltage - Supply: 2.6V ~ 18V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 1534-1029-2,1534-102 9-1,1534-1029-6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 984397-MB39C811QN-G- EFE2 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Energy Harvesting Standard Package: 2,000 Mounting: SMD (SMT) Current - Supply: 1.9µA Voltage - Supply: 2.6V ~ 18V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 1534-1029-2,1534-102 9-1,1534-1029-6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 984397-MB39C811QN-G-EFE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
984397-MB39C811QN-G-EFE2
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 984397-MB39C811QN-G-EFE2
Win Source Part Number: 984397-MB39C811QN-G- EFE2 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Energy Harvesting Standard Package: 2,000 Mounting: SMD (SMT) Current - Supply: 1.9µA Voltage - Supply: 2.6V ~ 18V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 1534-1029-2,1534-102 9-1,1534-1029-6 Product Status: Obsolete

Win Source Part Number: 984397-MB39C811QN-G-EFE2
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Applications: Energy Harvesting
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Supply: 1.9µA
Voltage - Supply: 2.6V ~ 18V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 1534-1029-2,1534-1029-1,1534-1029-6
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 984397-MB39C811QN-G-EFE2
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1915235 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active High, Active Low
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
PMIC - PMIC - Battery Management - BQ2012SND107TRG4 - 1049551-BQ2012SND107TRG4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details
PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details