Cypress Semiconductor Corp. Integrated Circuits (ICs) - PMIC - Supervisors MB3793-42DPNF-G-JN-ERE1

Description
Win Source Part Number: 988117-MB3793-42DPNF -G-JN-ERE1 Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 80ms Minimum Voltage - Threshold: 4.2V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-3895-2,428-3895- 1,428-3895-6,MB3793- 42DPNF-G-JN-ERE1-ND Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 988117-MB3793-42DPNF -G-JN-ERE1 Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 80ms Minimum Voltage - Threshold: 4.2V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-3895-2,428-3895- 1,428-3895-6,MB3793- 42DPNF-G-JN-ERE1-ND Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Supervisors - 988117-MB3793-42DPNF-G-JN-ERE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
988117-MB3793-42DPNF-G-JN-ERE1
Integrated Circuits (ICs) - PMIC - Supervisors 988117-MB3793-42DPNF-G-JN-ERE1
Win Source Part Number: 988117-MB3793-42DPNF -G-JN-ERE1 Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 80ms Minimum Voltage - Threshold: 4.2V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-3895-2,428-3895- 1,428-3895-6,MB3793- 42DPNF-G-JN-ERE1-ND Product Status: Obsolete

Win Source Part Number: 988117-MB3793-42DPNF-G-JN-ERE1
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 80ms Minimum
Voltage - Threshold: 4.2V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 428-3895-2,428-3895-1,428-3895-6,MB3793-42DPNF-G-JN-ERE1-ND
Product Status: Obsolete

Buy Now Datasheet
IC SUPERVISOR 1 CHANNEL 8SOP - 217-MB3793-42DPNF-G-JN-ERE1 - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR 1 CHANNEL 8SOP
217-MB3793-42DPNF-G-JN-ERE1
IC SUPERVISOR 1 CHANNEL 8SOP 217-MB3793-42DPNF-G-JN-ERE1
IC SUPERVISOR 1 CHANNEL 8SOP

IC SUPERVISOR 1 CHANNEL 8SOP

Supplier's Site
Integrated Circuits (ICs) - PMIC - Supervisors - MB3793-42DPNF-G-JN-ERE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
MB3793-42DPNF-G-JN-ERE1
Integrated Circuits (ICs) - PMIC - Supervisors MB3793-42DPNF-G-JN-ERE1
IC SUPERVISOR 1 CHANNEL 8SOP

IC SUPERVISOR 1 CHANNEL 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 988117-MB3793-42DPNF-G-JN-ERE1 217-MB3793-42DPNF-G-JN-ERE1 MB3793-42DPNF-G-JN-ERE1
Product Name Integrated Circuits (ICs) - PMIC - Supervisors IC SUPERVISOR 1 CHANNEL 8SOP Integrated Circuits (ICs) - PMIC - Supervisors
Number of Supplies 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
UC1543 Power Supply Supervisory Circuit - 5962-8774001EA - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type CDIP,CFP,LCCC
View Details
18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details