Cypress Semiconductor Corp. Clock Generators, PLLs, Frequency Synthesizers IMIFS741BZB

Description
Clock Generator, 68MHz, CMOS, PDSO8
Request a Quote Datasheet
Description
Clock Generator, 68MHz, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IMIFS741BZB - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 68MHz, CMOS, PDSO8

Clock Generator, 68MHz, CMOS, PDSO8

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - IMIFS741BZB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
IMIFS741BZB
Clock Generators, PLLs, Frequency Synthesizers IMIFS741BZB
Spread Spectrum Clock Generator IC 1 8-SOIC (0.154", 3.90mm Width)

Spread Spectrum Clock Generator IC 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number IMIFS741BZB IMIFS741BZB
Product Name Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator
Bus Interface CMOS CMOS; TTL; CMOS, TTL
Package Type SOIC Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - AD9524BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1000 MHz
View Details
Clock Synthesizers - 1921662 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Application Specific Clock/Timing - CY22800FXC-031A - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers