Ramtron International Corporation Interface - Interface - Specialized - FM3264-GTR FM3264-GTR

Description
Manufacturer: Ramtron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059364-FM3264-GTR Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Categories: Interface - Specialized Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Ramtron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059364-FM3264-GTR Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Categories: Interface - Specialized Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - FM3264-GTR - 1059364-FM3264-GTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - FM3264-GTR
1059364-FM3264-GTR
Interface - Interface - Specialized - FM3264-GTR 1059364-FM3264-GTR
Manufacturer: Ramtron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059364-FM3264-GTR Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Categories: Interface - Specialized Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Ramtron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059364-FM3264-GTR
Mounting: SMD (SMT)
Operating Supply Voltage: 5.5 V
Categories: Interface - Specialized
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
Singapore, Singapore
Interface Transceiver IC
754-FM3264-GTR
Interface Transceiver IC 754-FM3264-GTR
Processor Memory Companions 64K w/Pwr Mon, WDT, Bat Sw, Pwr Fail Product overview: FM3264-GTR from Ramtron is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FM3264-GTR can be used for catalog matching and distributor lookup.

Processor Memory Companions 64K w/Pwr Mon, WDT, Bat Sw, Pwr Fail Product overview: FM3264-GTR from Ramtron is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FM3264-GTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1059364-FM3264-GTR 754-FM3264-GTR
Product Name Interface - Interface - Specialized - FM3264-GTR Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4288SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface - Direct Digital Synthesis (DDS) - AD9912ABCPZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 64-VFQFN Exposed Pad, CSP
View Details
Human Machine Interface (HMI) - 762-3002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details