Cypress Semiconductor Corp. Specialized ICs - FM31L278-GTR FM31L278-GTR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039107-FM31L278-GTR Packaging: Reel - TR Type: Processor Companion Applications: Processor-Based Systems Mounting: SMD (SMT) Family Name: FM31L278 Categories: Integrated Circuits Status: Active Case / Package: 14-SOIC Alternative Parts (Cross-Reference): FM31L278-G; Introduction Date: December 13, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039107-FM31L278-GTR Packaging: Reel - TR Type: Processor Companion Applications: Processor-Based Systems Mounting: SMD (SMT) Family Name: FM31L278 Categories: Integrated Circuits Status: Active Case / Package: 14-SOIC Alternative Parts (Cross-Reference): FM31L278-G; Introduction Date: December 13, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - FM31L278-GTR - 1039107-FM31L278-GTR - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - FM31L278-GTR
1039107-FM31L278-GTR
Specialized ICs - FM31L278-GTR 1039107-FM31L278-GTR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039107-FM31L278-GTR Packaging: Reel - TR Type: Processor Companion Applications: Processor-Based Systems Mounting: SMD (SMT) Family Name: FM31L278 Categories: Integrated Circuits Status: Active Case / Package: 14-SOIC Alternative Parts (Cross-Reference): FM31L278-G; Introduction Date: December 13, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1039107-FM31L278-GTR
Packaging: Reel - TR
Type: Processor Companion
Applications: Processor-Based Systems
Mounting: SMD (SMT)
Family Name: FM31L278
Categories: Integrated Circuits
Status: Active
Case / Package: 14-SOIC
Alternative Parts (Cross-Reference): FM31L278-G;
Introduction Date: December 13, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1039107-FM31L278-GTR
Product Name Specialized ICs - FM31L278-GTR
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 6116SA150DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 150 ns
Density 16 kbits
View Details
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details