Ramtron International Corporation 2.6V 2.9V 3.9V SOIC Voltage Supervisor IC FM3164-S

Description
Processor Supervisor 2.6V/2.9V/3.9V/4.4V 1500uA 14-Pin SOIC Product overview: FM3164-S from Ramtron is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 2.9V, 3.9V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.6V, 2.9V, 3.9V, SOIC, Voltage Supervisor IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FM3164-S can be used for catalog matching and distributor lookup.
Request a Quote
Description
Processor Supervisor 2.6V/2.9V/3.9V/4.4V 1500uA 14-Pin SOIC Product overview: FM3164-S from Ramtron is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 2.9V, 3.9V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.6V, 2.9V, 3.9V, SOIC, Voltage Supervisor IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FM3164-S can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.6V 2.9V 3.9V SOIC Voltage Supervisor IC
754-FM3164-S
2.6V 2.9V 3.9V SOIC Voltage Supervisor IC 754-FM3164-S
Processor Supervisor 2.6V/2.9V/3.9V/4.4V 1500uA 14-Pin SOIC Product overview: FM3164-S from Ramtron is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 2.9V, 3.9V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.6V, 2.9V, 3.9V, SOIC, Voltage Supervisor IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FM3164-S can be used for catalog matching and distributor lookup.

Processor Supervisor 2.6V/2.9V/3.9V/4.4V 1500uA 14-Pin SOIC Product overview: FM3164-S from Ramtron is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 2.9V, 3.9V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.6V, 2.9V, 3.9V, SOIC, Voltage Supervisor IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FM3164-S can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Specialized - FM3164-S - 1059350-FM3164-S - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - FM3164-S
1059350-FM3164-S
Interface - Interface - Specialized - FM3164-S 1059350-FM3164-S
Manufacturer: Ramtron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059350-FM3164-S Packaging: Bulk Mounting: SMD (SMT) Number of Pins: 14 Watchdog Timer: Yes Categories: Interface - Specialized Case / Package: SOIC Alternative Parts (Cross-Reference): FM3164-SFM3164-S..; FM3164S; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Max Supply Current: 1.5 mA

Manufacturer: Ramtron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059350-FM3164-S
Packaging: Bulk
Mounting: SMD (SMT)
Number of Pins: 14
Watchdog Timer: Yes
Categories: Interface - Specialized
Case / Package: SOIC
Alternative Parts (Cross-Reference): FM3164-SFM3164-S..; FM3164S;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Max Supply Current: 1.5 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 754-FM3164-S 1059350-FM3164-S
Product Name 2.6V 2.9V 3.9V SOIC Voltage Supervisor IC Interface - Interface - Specialized - FM3164-S
Type Bulk SOIC; SOIC
Pins 14 14
IQ 1500 µA
Supply Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1896891 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details