Ramtron International Corporation Specialized ICs - FM31276-GTR FM31276-GTR

Description
Manufacturer: Ramtron Win Source Part Number: 1039102-FM31276-GTR Packaging: Cut Reel Type: Processor Companion Applications: Processor-Based Systems Mounting: SMD (SMT) Categories: Integrated Circuits Case / Package: 14-SOIC Alternative Parts (Cross-Reference): FM31276-G; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Ramtron Win Source Part Number: 1039102-FM31276-GTR Packaging: Cut Reel Type: Processor Companion Applications: Processor-Based Systems Mounting: SMD (SMT) Categories: Integrated Circuits Case / Package: 14-SOIC Alternative Parts (Cross-Reference): FM31276-G; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - FM31276-GTR - 1039102-FM31276-GTR - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - FM31276-GTR
1039102-FM31276-GTR
Specialized ICs - FM31276-GTR 1039102-FM31276-GTR
Manufacturer: Ramtron Win Source Part Number: 1039102-FM31276-GTR Packaging: Cut Reel Type: Processor Companion Applications: Processor-Based Systems Mounting: SMD (SMT) Categories: Integrated Circuits Case / Package: 14-SOIC Alternative Parts (Cross-Reference): FM31276-G; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Ramtron
Win Source Part Number: 1039102-FM31276-GTR
Packaging: Cut Reel
Type: Processor Companion
Applications: Processor-Based Systems
Mounting: SMD (SMT)
Categories: Integrated Circuits
Case / Package: 14-SOIC
Alternative Parts (Cross-Reference): FM31276-G;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1039102-FM31276-GTR
Product Name Specialized ICs - FM31276-GTR
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SOIC Memory IC and Storage Component - 736-BQ2201SN-NTR - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Package Type D
View Details
5 suppliers