Ramtron International Corporation Interface - Interface - Specialized - FM3104-S FM3104-S

Description
Manufacturer: Ramtron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059349-FM3104-S Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Categories: Interface - Specialized Case / Package: SOIC Alternative Parts (Cross-Reference): FM3104-SFM3104S; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Ramtron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059349-FM3104-S Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Categories: Interface - Specialized Case / Package: SOIC Alternative Parts (Cross-Reference): FM3104-SFM3104S; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - FM3104-S - 1059349-FM3104-S - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - FM3104-S
1059349-FM3104-S
Interface - Interface - Specialized - FM3104-S 1059349-FM3104-S
Manufacturer: Ramtron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059349-FM3104-S Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Categories: Interface - Specialized Case / Package: SOIC Alternative Parts (Cross-Reference): FM3104-SFM3104S; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C

Manufacturer: Ramtron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059349-FM3104-S
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 5.5 V
Categories: Interface - Specialized
Case / Package: SOIC
Alternative Parts (Cross-Reference): FM3104-SFM3104S;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C

Buy Now
Singapore, Singapore
Interface Transceiver IC
754-FM3104-S
Interface Transceiver IC 754-FM3104-S
Processor Memory Companions 4K w/RTC, Pwr Mon, WDT, Bat Sw, PF Product overview: FM3104-S from Ramtron is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FM3104-S can be used for catalog matching and distributor lookup.

Processor Memory Companions 4K w/RTC, Pwr Mon, WDT, Bat Sw, PF Product overview: FM3104-S from Ramtron is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FM3104-S can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1059349-FM3104-S 754-FM3104-S
Product Name Interface - Interface - Specialized - FM3104-S Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-8968101RA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4005SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-SMD Module
Pins 32 #
View Details
Interface module - 289-407 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Telecom - SI3018-KT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; Parallel, SPI, UART
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details