Manufacturer: Ramtron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976528-FM30C256-S
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Categories: Interface - Specialized
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Processor Memory Companions 256K w/RTC, Pwr Mon & Batt Switchover Product overview: FM30C256-S from Ramtron is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FM30C256-S can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 976528-FM30C256-S | 754-FM30C256-S |
| Product Name | Interface - Interface - Specialized - FM30C256-S | Interface Transceiver IC |
| Device Type | Sensor Interface; Storage Interface | Transceiver |