Cypress Semiconductor Corp. Memory - RAM - FM28V102A-TG FM28V102A-TG

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 919172-FM28V102A-TG Series: F-RAM™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FRAM (Ferroelectric RAM) Memory IC 1Mb (64K x 16) Parallel 44-TSOP II Package: 44-TSOP (0.400", 10.16mm Width) Package: Tray Mounting: Surface Mount Family Name: FM28V102 Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP II ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 135 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 2015-FM28V102A-TG, 428-3374
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 919172-FM28V102A-TG Series: F-RAM™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FRAM (Ferroelectric RAM) Memory IC 1Mb (64K x 16) Parallel 44-TSOP II Package: 44-TSOP (0.400", 10.16mm Width) Package: Tray Mounting: Surface Mount Family Name: FM28V102 Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP II ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 135 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 2015-FM28V102A-TG, 428-3374
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM28V102A-TG - 919172-FM28V102A-TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM28V102A-TG
919172-FM28V102A-TG
Memory - RAM - FM28V102A-TG 919172-FM28V102A-TG
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 919172-FM28V102A-TG Series: F-RAM™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FRAM (Ferroelectric RAM) Memory IC 1Mb (64K x 16) Parallel 44-TSOP II Package: 44-TSOP (0.400", 10.16mm Width) Package: Tray Mounting: Surface Mount Family Name: FM28V102 Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP II ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 135 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 2015-FM28V102A-TG, 428-3374

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 919172-FM28V102A-TG
Series: F-RAM™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FRAM (Ferroelectric RAM) Memory IC 1Mb (64K x 16) Parallel 44-TSOP II
Package: 44-TSOP (0.400", 10.16mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: FM28V102
Categories: Integrated Circuits (ICs)
Case / Package: 44-TSOP II
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 135
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 2015-FM28V102A-TG, 428-3374

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - FM28V102A-TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM28V102A-TG
Integrated Circuits (ICs) - Memory FM28V102A-TG
IC FRAM 1MBIT PARALLEL 44TSOP II

IC FRAM 1MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 919172-FM28V102A-TG FM28V102A-TG
Product Name Memory - RAM - FM28V102A-TG Integrated Circuits (ICs) - Memory
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 44-TSOP II
Memory Category Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 520966231136 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details