Cypress Semiconductor Corp. Memory - RAM - FM28V020-TG FM28V020-TG

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039096-FM28V020-TG Packaging: Tray Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 256Kb (32K x 8) Access Time: 140ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TSOP I Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039096-FM28V020-TG Packaging: Tray Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 256Kb (32K x 8) Access Time: 140ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TSOP I Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM28V020-TG - 1039096-FM28V020-TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM28V020-TG
1039096-FM28V020-TG
Memory - RAM - FM28V020-TG 1039096-FM28V020-TG
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039096-FM28V020-TG Packaging: Tray Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 256Kb (32K x 8) Access Time: 140ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TSOP I Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1039096-FM28V020-TG
Packaging: Tray
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 256Kb (32K x 8)
Access Time: 140ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TSOP I
Supply Voltage - Operating: 2 V to 3.6 V
Memory Format: FRAM
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - FM28V020-TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM28V020-TG
Integrated Circuits (ICs) - Memory FM28V020-TG
IC FRAM 256KBIT PAR 32TSOP I

IC FRAM 256KBIT PAR 32TSOP I

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1039096-FM28V020-TG FM28V020-TG
Product Name Memory - RAM - FM28V020-TG Integrated Circuits (ICs) - Memory
Memory Category FRAM Non-Volatile
Access Time 140 ns 140 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 4347503 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers