Cypress Semiconductor Corp. FRAM Memory FM25V05-G

Description
512Kbit F-RAM 64Kx8 SPI 2-3.6V SOIC8
Request a Quote Datasheet
Description
512Kbit F-RAM 64Kx8 SPI 2-3.6V SOIC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FRAM Memory - 1254227P - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1254227P
FRAM Memory 1254227P
512Kbit F-RAM 64Kx8 SPI 2-3.6V SOIC8

512Kbit F-RAM 64Kx8 SPI 2-3.6V SOIC8

Supplier's Site
FRAM Memory - 1254227 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1254227
FRAM Memory 1254227
512Kbit F-RAM 64Kx8 SPI 2-3.6V SOIC8

512Kbit F-RAM 64Kx8 SPI 2-3.6V SOIC8

Supplier's Site
FRAM Memory - 1885420 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1885420
FRAM Memory 1885420
Cypress Semiconductor, FM25V05-G

Cypress Semiconductor, FM25V05-G

Supplier's Site
Memory - RAM - FM25V05-G - 001211-FM25V05-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM25V05-G
001211-FM25V05-G
Memory - RAM - FM25V05-G 001211-FM25V05-G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001211-FM25V05-G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 512Kb (64K x 8) Family Name: FM25V05 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 40MHz Alternative Parts (Cross-Reference): FM25V05-GTR; Introduction Date: October 13, 2008 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 001211-FM25V05-G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 512Kb (64K x 8)
Family Name: FM25V05
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 3.6 V
Memory Format: FRAM
Max Frequency: 40MHz
Alternative Parts (Cross-Reference): FM25V05-GTR;
Introduction Date: October 13, 2008
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - FM25V05-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM25V05-G
Integrated Circuits (ICs) - Memory FM25V05-G
IC FRAM 512KBIT SPI 40MHZ 8SOIC

IC FRAM 512KBIT SPI 40MHZ 8SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254227P 1254227 1885420 001211-FM25V05-G FM25V05-G
Product Name FRAM Memory FRAM Memory FRAM Memory Memory - RAM - FM25V05-G Integrated Circuits (ICs) - Memory
Memory Category FRAM Memory FRAM Memory FRAM Memory FRAM Non-Volatile
Access Time 18 ns 18 ns 18 ns
Density 4096 kbits 512 kbits 512 kbits 512 kbits
Data Bus Width 8 bits 8 bits 8 bits
Package Type SOIC; SOIC SOIC SOIC SOIC; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 9030DC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers