Cypress Semiconductor Corp. Memory - RAM - FM25V02A-DGQ FM25V02A-DGQ

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 872059-FM25V02A-DGQ Series: F-RAM™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FRAM (Ferroelectric RAM) Memory IC 256Kb (32K x 8) SPI 8-DFN (4x4.5) Package: 8-WDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: FM25V02 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (4x4.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 162 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-4491, FM25V02A-DGQ-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 872059-FM25V02A-DGQ Series: F-RAM™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FRAM (Ferroelectric RAM) Memory IC 256Kb (32K x 8) SPI 8-DFN (4x4.5) Package: 8-WDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: FM25V02 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (4x4.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 162 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-4491, FM25V02A-DGQ-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM25V02A-DGQ - 872059-FM25V02A-DGQ - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM25V02A-DGQ
872059-FM25V02A-DGQ
Memory - RAM - FM25V02A-DGQ 872059-FM25V02A-DGQ
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 872059-FM25V02A-DGQ Series: F-RAM™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FRAM (Ferroelectric RAM) Memory IC 256Kb (32K x 8) SPI 8-DFN (4x4.5) Package: 8-WDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: FM25V02 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (4x4.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 162 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-4491, FM25V02A-DGQ-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 872059-FM25V02A-DGQ
Series: F-RAM™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FRAM (Ferroelectric RAM) Memory IC 256Kb (32K x 8) SPI 8-DFN (4x4.5)
Package: 8-WDFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: FM25V02
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (4x4.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 162
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 428-4491, FM25V02A-DGQ-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 872059-FM25V02A-DGQ
Product Name Memory - RAM - FM25V02A-DGQ
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S35ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 99320-E0474-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details