Cypress Semiconductor Corp. Memory - RAM - FM25V02-DG FM25V02-DG

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 040306-FM25V02-DG Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TDFN (4x4.5) Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 40MHz Alternative Parts (Cross-Reference): FM25V02-GTR; FM25V02-DGTR; FM25V02-G; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 040306-FM25V02-DG Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TDFN (4x4.5) Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 40MHz Alternative Parts (Cross-Reference): FM25V02-GTR; FM25V02-DGTR; FM25V02-G; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM25V02-DG - 040306-FM25V02-DG - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM25V02-DG
040306-FM25V02-DG
Memory - RAM - FM25V02-DG 040306-FM25V02-DG
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 040306-FM25V02-DG Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TDFN (4x4.5) Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 40MHz Alternative Parts (Cross-Reference): FM25V02-GTR; FM25V02-DGTR; FM25V02-G; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 040306-FM25V02-DG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 256Kb (32K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TDFN (4x4.5)
Supply Voltage - Operating: 2 V to 3.6 V
Memory Format: FRAM
Max Frequency: 40MHz
Alternative Parts (Cross-Reference): FM25V02-GTR; FM25V02-DGTR; FM25V02-G;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - FM25V02-DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM25V02-DG
Integrated Circuits (ICs) - Memory FM25V02-DG
IC FRAM 256KBIT SPI 40MHZ 8TDFN

IC FRAM 256KBIT SPI 40MHZ 8TDFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 040306-FM25V02-DG FM25V02-DG
Product Name Memory - RAM - FM25V02-DG Integrated Circuits (ICs) - Memory
Memory Category FRAM Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-TDFN (4x4.5)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 93415FMQB - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers