Cypress Semiconductor Corp. Memory - RAM - FM25V01A-GTR FM25V01A-GTR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039084-FM25V01A-GTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 128Kb (16K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 40MHz Alternative Parts (Cross-Reference): MB85RS128BPNF-G-JNER E1; MB85RC128APNF-G-JNE1 ; MB85RC128APNF-G-JNER E1; ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039084-FM25V01A-GTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 128Kb (16K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 40MHz Alternative Parts (Cross-Reference): MB85RS128BPNF-G-JNER E1; MB85RC128APNF-G-JNE1 ; MB85RC128APNF-G-JNER E1; ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM25V01A-GTR - 1039084-FM25V01A-GTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM25V01A-GTR
1039084-FM25V01A-GTR
Memory - RAM - FM25V01A-GTR 1039084-FM25V01A-GTR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039084-FM25V01A-GTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 128Kb (16K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 40MHz Alternative Parts (Cross-Reference): MB85RS128BPNF-G-JNER E1; MB85RC128APNF-G-JNE1 ; MB85RC128APNF-G-JNER E1; ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1039084-FM25V01A-GTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 128Kb (16K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 3.6 V
Memory Format: FRAM
Max Frequency: 40MHz
Alternative Parts (Cross-Reference): MB85RS128BPNF-G-JNERE1; MB85RC128APNF-G-JNE1; MB85RC128APNF-G-JNERE1;
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - FM25V01A-GTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM25V01A-GTR
Integrated Circuits (ICs) - Memory FM25V01A-GTR
IC FRAM 128KBIT SPI 40MHZ 8SOIC

IC FRAM 128KBIT SPI 40MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1039084-FM25V01A-GTR FM25V01A-GTR
Product Name Memory - RAM - FM25V01A-GTR Integrated Circuits (ICs) - Memory
Memory Category FRAM Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 93Z451LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - 99326-E0496-B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers