Ramtron International Corporation Memory - RAM - FM25LX64-GTR FM25LX64-GTR

Description
Manufacturer: Ramtron Win Source Part Number: 745783-FM25LX64-GTR Series: F-RAM Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: FRAM (Ferroelectric RAM) Operating Supply Voltage: 1.4 V ~ 1.65 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits (ICs) Memory Format: FRAM Manufacturer Homepage: www.ramtron.com Clock Frequency: 20MHz Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Ramtron Win Source Part Number: 745783-FM25LX64-GTR Series: F-RAM Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: FRAM (Ferroelectric RAM) Operating Supply Voltage: 1.4 V ~ 1.65 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits (ICs) Memory Format: FRAM Manufacturer Homepage: www.ramtron.com Clock Frequency: 20MHz Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM25LX64-GTR - 745783-FM25LX64-GTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM25LX64-GTR
745783-FM25LX64-GTR
Memory - RAM - FM25LX64-GTR 745783-FM25LX64-GTR
Manufacturer: Ramtron Win Source Part Number: 745783-FM25LX64-GTR Series: F-RAM Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: FRAM (Ferroelectric RAM) Operating Supply Voltage: 1.4 V ~ 1.65 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits (ICs) Memory Format: FRAM Manufacturer Homepage: www.ramtron.com Clock Frequency: 20MHz Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Ramtron
Win Source Part Number: 745783-FM25LX64-GTR
Series: F-RAM
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: FRAM (Ferroelectric RAM)
Operating Supply Voltage: 1.4 V ~ 1.65 V
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Categories: Integrated Circuits (ICs)
Memory Format: FRAM
Manufacturer Homepage: www.ramtron.com
Clock Frequency: 20MHz
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
20MHZ Memory IC and Storage Component - 774-FM25LX64-GTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-FM25LX64-GTR
20MHZ Memory IC and Storage Component 774-FM25LX64-GTR
IC FRAM 64KBIT 20MHZ SPI 8SOIC Product overview: FM25LX64-GTR from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM25LX64-GTR can be used for catalog matching and distributor lookup.

IC FRAM 64KBIT 20MHZ SPI 8SOIC Product overview: FM25LX64-GTR from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM25LX64-GTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 745783-FM25LX64-GTR 774-FM25LX64-GTR
Product Name Memory - RAM - FM25LX64-GTR 20MHZ Memory IC and Storage Component
Memory Category Non-Volatile FRAM; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 593995-005-69 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116SA25SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details