Memory - Serial FRAM 512K (64Kx8) 2.7V Product overview: FM25L512-DGTR from Ramtron is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.7V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FM25L512-DGTR can be used for catalog matching and distributor lookup.
Manufacturer: Ramtron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059337-FM25L512-DGT
Operating Supply Voltage: 3.3 V
Number of Pins: 8
Categories: Interface - Specialized
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 754-FM25L512-DGTR | 1059337-FM25L512-DGTR |
| Product Name | 2.7V Interface Transceiver IC | Interface - Interface - Specialized - FM25L512-DGTR |
| Device Type | Transceiver | Sensor Interface; Storage Interface |