Cypress Semiconductor Corp. Memory - RAM - FM25L16B-DGTR FM25L16B-DGTR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1174534-FM25L16B-DGT R Packaging: Reel Mounting Style: SMD Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Supplier Device Package: 8-TDFN (4x4.5) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FRAM Manufacturer Homepage: www.ramtron.com Clock Frequency: 20MHz Memory Interface: SPI Manufacturer Package: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Family Part Number: FM25L16 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1174534-FM25L16B-DGT R Packaging: Reel Mounting Style: SMD Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Supplier Device Package: 8-TDFN (4x4.5) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FRAM Manufacturer Homepage: www.ramtron.com Clock Frequency: 20MHz Memory Interface: SPI Manufacturer Package: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Family Part Number: FM25L16 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM25L16B-DGTR - 1174534-FM25L16B-DGTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM25L16B-DGTR
1174534-FM25L16B-DGTR
Memory - RAM - FM25L16B-DGTR 1174534-FM25L16B-DGTR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1174534-FM25L16B-DGT R Packaging: Reel Mounting Style: SMD Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Supplier Device Package: 8-TDFN (4x4.5) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FRAM Manufacturer Homepage: www.ramtron.com Clock Frequency: 20MHz Memory Interface: SPI Manufacturer Package: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Family Part Number: FM25L16 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1174534-FM25L16B-DGTR
Packaging: Reel
Mounting Style: SMD
Technology: FRAM (Ferroelectric RAM)
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-TDFN (4x4.5)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FRAM
Manufacturer Homepage: www.ramtron.com
Clock Frequency: 20MHz
Memory Interface: SPI
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Family Part Number: FM25L16
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - FM25L16B-DGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM25L16B-DGTR
Integrated Circuits (ICs) - Memory FM25L16B-DGTR
IC FRAM 16KBIT SPI 20MHZ 8TDFN

IC FRAM 16KBIT SPI 20MHZ 8TDFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1174534-FM25L16B-DGTR FM25L16B-DGTR
Product Name Memory - RAM - FM25L16B-DGTR Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details