Cypress Semiconductor Corp. Memory - RAM - FM25CL64B-GTR FM25CL64B-GTR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001204-FM25CL64B-GTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 64Kb (8K x 8) Family Name: FM25CL64B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.65 V Memory Format: FRAM Max Frequency: 20MHz Alternative Parts (Cross-Reference): MB85RS64APNF-G-JNERE 1; MB85RS64APNF-G-JNE1; MB85RS64VPNF-G-JNERE 1; Introduction Date: February 18, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001204-FM25CL64B-GTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 64Kb (8K x 8) Family Name: FM25CL64B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.65 V Memory Format: FRAM Max Frequency: 20MHz Alternative Parts (Cross-Reference): MB85RS64APNF-G-JNERE 1; MB85RS64APNF-G-JNE1; MB85RS64VPNF-G-JNERE 1; Introduction Date: February 18, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM25CL64B-GTR - 001204-FM25CL64B-GTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM25CL64B-GTR
001204-FM25CL64B-GTR
Memory - RAM - FM25CL64B-GTR 001204-FM25CL64B-GTR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001204-FM25CL64B-GTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 64Kb (8K x 8) Family Name: FM25CL64B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.65 V Memory Format: FRAM Max Frequency: 20MHz Alternative Parts (Cross-Reference): MB85RS64APNF-G-JNERE 1; MB85RS64APNF-G-JNE1; MB85RS64VPNF-G-JNERE 1; Introduction Date: February 18, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 001204-FM25CL64B-GTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 64Kb (8K x 8)
Family Name: FM25CL64B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.65 V
Memory Format: FRAM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): MB85RS64APNF-G-JNERE1; MB85RS64APNF-G-JNE1; MB85RS64VPNF-G-JNERE1;
Introduction Date: February 18, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory >> FRAM - FM25CL64B-GTR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> FRAM
FM25CL64B-GTR
Memory >> FRAM FM25CL64B-GTR
64Kbit 20MHz SPI SOIC-8 FRAM ROHS

64Kbit 20MHz SPI SOIC-8 FRAM ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - FM25CL64B-GTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM25CL64B-GTR
Integrated Circuits (ICs) - Memory FM25CL64B-GTR
IC FRAM 64KBIT SPI 20MHZ 8SOIC

IC FRAM 64KBIT SPI 20MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 001204-FM25CL64B-GTR FM25CL64B-GTR FM25CL64B-GTR
Product Name Memory - RAM - FM25CL64B-GTR Memory >> FRAM Integrated Circuits (ICs) - Memory
Memory Category FRAM FRAM Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC SOIC
Supply Voltage 2.7 V ~ 3.65 V 2.7V~3.65V 2.7V ~ 3.65V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28C64A-25B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 64 kbits
View Details