Cypress Semiconductor Corp. Memory - RAM - FM25CL64B-GATR FM25CL64B-GATR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1174525-FM25CL64B-GA TR Series: F-RAM Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: FRAM (Ferroelectric RAM) Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Family Name: FM25CL64B Categories: Integrated Circuits (ICs) Memory Format: FRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 16MHz Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MB85RC64TPNF-G-BDERE 1; MB85RC64TPNF-G-BDE1; MB85RC64PNF-G-JNERE1 ; Introduction Date: February 18, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1174525-FM25CL64B-GA TR Series: F-RAM Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: FRAM (Ferroelectric RAM) Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Family Name: FM25CL64B Categories: Integrated Circuits (ICs) Memory Format: FRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 16MHz Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MB85RC64TPNF-G-BDERE 1; MB85RC64TPNF-G-BDE1; MB85RC64PNF-G-JNERE1 ; Introduction Date: February 18, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM25CL64B-GATR - 1174525-FM25CL64B-GATR - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM25CL64B-GATR
1174525-FM25CL64B-GATR
Memory - RAM - FM25CL64B-GATR 1174525-FM25CL64B-GATR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1174525-FM25CL64B-GA TR Series: F-RAM Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: FRAM (Ferroelectric RAM) Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Family Name: FM25CL64B Categories: Integrated Circuits (ICs) Memory Format: FRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 16MHz Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MB85RC64TPNF-G-BDERE 1; MB85RC64TPNF-G-BDE1; MB85RC64PNF-G-JNERE1 ; Introduction Date: February 18, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1174525-FM25CL64B-GATR
Series: F-RAM
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: FRAM (Ferroelectric RAM)
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Family Name: FM25CL64B
Categories: Integrated Circuits (ICs)
Memory Format: FRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 16MHz
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MB85RC64TPNF-G-BDERE1; MB85RC64TPNF-G-BDE1; MB85RC64PNF-G-JNERE1;
Introduction Date: February 18, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1174525-FM25CL64B-GATR
Product Name Memory - RAM - FM25CL64B-GATR
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1535 - 1-FS63WTS-ARM/1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
OOL Bubble Detector - OOL Bubble Detector EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Input Voltage 10 to 26 volts
View Details