Cypress Semiconductor Corp. FRAM Memory FM24V10-G

Description
1Mbit F-RAM Memory 128Kx8 I2C 2.5V SOIC8
Request a Quote Datasheet
Description
1Mbit F-RAM Memory 128Kx8 I2C 2.5V SOIC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FRAM Memory - 1254215P - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1254215P
FRAM Memory 1254215P
1Mbit F-RAM Memory 128Kx8 I2C 2.5V SOIC8

1Mbit F-RAM Memory 128Kx8 I2C 2.5V SOIC8

Supplier's Site
FRAM Memory - 1885405 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1885405
FRAM Memory 1885405
Cypress Semiconductor, FM24V10-G

Cypress Semiconductor, FM24V10-G

Supplier's Site
Memory - RAM - FM24V10-G - 001199-FM24V10-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM24V10-G
001199-FM24V10-G
Memory - RAM - FM24V10-G 001199-FM24V10-G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001199-FM24V10-G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 1Mb (128K x 8) Access Time: 130ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 3.4MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 001199-FM24V10-G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 1Mb (128K x 8)
Access Time: 130ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 3.6 V
Memory Format: FRAM
Max Frequency: 3.4MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - FM24V10-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM24V10-G
Integrated Circuits (ICs) - Memory - Memory FM24V10-G
IC FRAM 1MBIT I2C 3.4MHZ 8SOIC

IC FRAM 1MBIT I2C 3.4MHZ 8SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254215P 1885405 001199-FM24V10-G FM24V10-G
Product Name FRAM Memory FRAM Memory Memory - RAM - FM24V10-G Integrated Circuits (ICs) - Memory - Memory
Memory Category FRAM Memory FRAM Memory FRAM Non-Volatile
Access Time 450 ns 450 ns 130 ns
Density 8000 kbits 1000 kbits
Data Bus Width 8 bits 8 bits
Package Type SOIC; SOIC SOIC SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 51-35161Z01-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details