Cypress Semiconductor Corp. Memory - RAM - FM24V02A-GTR FM24V02A-GTR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039066-FM24V02A-GTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 256Kb (32K x 8) Access Time: 130ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 3.4MHz Alternative Parts (Cross-Reference): FM24V02-G; FM24V02-GTR; FM24V02A-G; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039066-FM24V02A-GTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 256Kb (32K x 8) Access Time: 130ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 3.4MHz Alternative Parts (Cross-Reference): FM24V02-G; FM24V02-GTR; FM24V02A-G; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM24V02A-GTR - 1039066-FM24V02A-GTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM24V02A-GTR
1039066-FM24V02A-GTR
Memory - RAM - FM24V02A-GTR 1039066-FM24V02A-GTR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039066-FM24V02A-GTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 256Kb (32K x 8) Access Time: 130ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 3.4MHz Alternative Parts (Cross-Reference): FM24V02-G; FM24V02-GTR; FM24V02A-G; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1039066-FM24V02A-GTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 256Kb (32K x 8)
Access Time: 130ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 3.6 V
Memory Format: FRAM
Max Frequency: 3.4MHz
Alternative Parts (Cross-Reference): FM24V02-G; FM24V02-GTR; FM24V02A-G;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory >> FRAM - FM24V02A-GTR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> FRAM
FM24V02A-GTR
Memory >> FRAM FM24V02A-GTR
256Kbit I2C 3.4MHz SOIC-8 FRAM ROHS

256Kbit I2C 3.4MHz SOIC-8 FRAM ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - FM24V02A-GTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM24V02A-GTR
Integrated Circuits (ICs) - Memory FM24V02A-GTR
IC FRAM 256KBIT I2C 3.4MHZ 8SOIC

IC FRAM 256KBIT I2C 3.4MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1039066-FM24V02A-GTR FM24V02A-GTR FM24V02A-GTR
Product Name Memory - RAM - FM24V02A-GTR Memory >> FRAM Integrated Circuits (ICs) - Memory
Memory Category FRAM FRAM Non-Volatile
Access Time 130 ns 130 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC SOIC
Supply Voltage 2 V ~ 3.6 V 2V~3.6V 3.6V; 2V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - 448-CY15V104QN50BFXITXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; FRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details