Cypress Semiconductor Corp. FRAM Memory FM24V01A-G

Description
Cypress Semiconductor, FM24V01A-G
Request a Quote Datasheet
Description
Cypress Semiconductor, FM24V01A-G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FRAM Memory - 1811595P - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1811595P
FRAM Memory 1811595P
Cypress Semiconductor, FM24V01A-G

Cypress Semiconductor, FM24V01A-G

Supplier's Site
FRAM Memory - 1811595 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1811595
FRAM Memory 1811595
Cypress Semiconductor, FM24V01A-G

Cypress Semiconductor, FM24V01A-G

Supplier's Site
FRAM Memory - 1811553 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1811553
FRAM Memory 1811553
Cypress Semiconductor, FM24V01A-G

Cypress Semiconductor, FM24V01A-G

Supplier's Site
Memory - RAM - FM24V01A-G - 1039063-FM24V01A-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM24V01A-G
1039063-FM24V01A-G
Memory - RAM - FM24V01A-G 1039063-FM24V01A-G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039063-FM24V01A-G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 128Kb (16K x 8) Access Time: 130ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 3.6 V Memory Format: FRAM Max Frequency: 3.4MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1039063-FM24V01A-G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 128Kb (16K x 8)
Access Time: 130ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 3.6 V
Memory Format: FRAM
Max Frequency: 3.4MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - FM24V01A-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM24V01A-G
Integrated Circuits (ICs) - Memory FM24V01A-G
IC FRAM 128KBIT I2C 3.4MHZ 8SOIC

IC FRAM 128KBIT I2C 3.4MHZ 8SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1811595P 1811595 1039063-FM24V01A-G FM24V01A-G
Product Name FRAM Memory FRAM Memory Memory - RAM - FM24V01A-G Integrated Circuits (ICs) - Memory
Memory Category FRAM Memory FRAM Memory FRAM Non-Volatile
Access Time 450 ns 450 ns 130 ns 130 ns
Density 1024 kbits 128 kbits 128 kbits
Data Bus Width 8 bits 8 bits
Package Type SOIC; SOIC SOIC SOIC; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 4720BDM - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers