Cypress Semiconductor Corp. Memory - RAM - FM24CL64B-GATR FM24CL64B-GATR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039062-FM24CL64B-GA TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 64Kb (8K x 8) Access Time: 550ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FRAM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039062-FM24CL64B-GA TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 64Kb (8K x 8) Access Time: 550ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FRAM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM24CL64B-GATR - 1039062-FM24CL64B-GATR - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM24CL64B-GATR
1039062-FM24CL64B-GATR
Memory - RAM - FM24CL64B-GATR 1039062-FM24CL64B-GATR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039062-FM24CL64B-GA TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 64Kb (8K x 8) Access Time: 550ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FRAM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1039062-FM24CL64B-GATR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 64Kb (8K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FRAM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - FM24CL64B-GATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM24CL64B-GATR
Integrated Circuits (ICs) - Memory FM24CL64B-GATR
IC FRAM 64KBIT I2C 1MHZ 8SOIC

IC FRAM 64KBIT I2C 1MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1039062-FM24CL64B-GATR FM24CL64B-GATR
Product Name Memory - RAM - FM24CL64B-GATR Integrated Circuits (ICs) - Memory
Memory Category FRAM Non-Volatile
Access Time 550 ns 550 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details