Cypress Semiconductor Corp. Memory - RAM - FM24C64B-G FM24C64B-G

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1174494-FM24C64B-G Packaging: Tube Mounting Style: SMD Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 64kb Access Time: 550ns Family Name: FM24C64B Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FRAM Manufacturer Homepage: www.ramtron.com Clock Frequency: 1MHz Memory Interface: I2C Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MB85RC64TPNF-G-BDERE 1; MB85RC64APNF-G-JNERE 1; MB85RC64TPNF-G-BDE1; Introduction Date: February 18, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: FM24C64 Manufacturer Pack Quantity: 194 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1174494-FM24C64B-G Packaging: Tube Mounting Style: SMD Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 64kb Access Time: 550ns Family Name: FM24C64B Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FRAM Manufacturer Homepage: www.ramtron.com Clock Frequency: 1MHz Memory Interface: I2C Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MB85RC64TPNF-G-BDERE 1; MB85RC64APNF-G-JNERE 1; MB85RC64TPNF-G-BDE1; Introduction Date: February 18, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: FM24C64 Manufacturer Pack Quantity: 194 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM24C64B-G - 1174494-FM24C64B-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM24C64B-G
1174494-FM24C64B-G
Memory - RAM - FM24C64B-G 1174494-FM24C64B-G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1174494-FM24C64B-G Packaging: Tube Mounting Style: SMD Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 64kb Access Time: 550ns Family Name: FM24C64B Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FRAM Manufacturer Homepage: www.ramtron.com Clock Frequency: 1MHz Memory Interface: I2C Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MB85RC64TPNF-G-BDERE 1; MB85RC64APNF-G-JNERE 1; MB85RC64TPNF-G-BDE1; Introduction Date: February 18, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: FM24C64 Manufacturer Pack Quantity: 194 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1174494-FM24C64B-G
Packaging: Tube
Mounting Style: SMD
Technology: FRAM (Ferroelectric RAM)
Memory Type: Non-Volatile
Memory Size: 64kb
Access Time: 550ns
Family Name: FM24C64B
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FRAM
Manufacturer Homepage: www.ramtron.com
Clock Frequency: 1MHz
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MB85RC64TPNF-G-BDERE1; MB85RC64APNF-G-JNERE1; MB85RC64TPNF-G-BDE1;
Introduction Date: February 18, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: FM24C64
Manufacturer Pack Quantity: 194
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
FRAM Memory - 1254209P - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1254209P
FRAM Memory 1254209P
64Kbit F-RAM Memory 8Kx8 I2C 5V SOIC8

64Kbit F-RAM Memory 8Kx8 I2C 5V SOIC8

Supplier's Site
FRAM Memory - 1254209 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1254209
FRAM Memory 1254209
64Kbit F-RAM Memory 8Kx8 I2C 5V SOIC8

64Kbit F-RAM Memory 8Kx8 I2C 5V SOIC8

Supplier's Site
FRAM Memory - 1885397 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1885397
FRAM Memory 1885397
Cypress Semiconductor, FM24C64B-G

Cypress Semiconductor, FM24C64B-G

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - FM24C64B-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM24C64B-G
Integrated Circuits (ICs) - Memory - Memory FM24C64B-G
FRAM (FERROELECTRIC RAM) MEMORY

FRAM (FERROELECTRIC RAM) MEMORY

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1174494-FM24C64B-G 1254209P 1254209 1885397 FM24C64B-G
Product Name Memory - RAM - FM24C64B-G FRAM Memory FRAM Memory FRAM Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Non-Volatile FRAM Memory FRAM Memory FRAM Memory Non-Volatile
Access Time 550 ns 550 ns 550 ns 550 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; SOIC SOIC SOIC
Supply Voltage 4.5V ~ 5.5V 5.5 v, 4.5 v 5.5 v, 4.5 v Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 28375834 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 93425DMQB40 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers