Cypress Semiconductor Corp. Memory - RAM - FM24C04B-G FM24C04B-G

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 119383-FM24C04B-G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 4Kb (512 x 8) Access Time: 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FRAM Max Frequency: 1MHz Alternative Parts (Cross-Reference): FM24C04B-GTR; MB85RC04VPNF-G-JNERE 1; MB85RC04VPNF-G-JNE1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 119383-FM24C04B-G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 4Kb (512 x 8) Access Time: 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FRAM Max Frequency: 1MHz Alternative Parts (Cross-Reference): FM24C04B-GTR; MB85RC04VPNF-G-JNERE 1; MB85RC04VPNF-G-JNE1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM24C04B-G - 119383-FM24C04B-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM24C04B-G
119383-FM24C04B-G
Memory - RAM - FM24C04B-G 119383-FM24C04B-G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 119383-FM24C04B-G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 4Kb (512 x 8) Access Time: 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FRAM Max Frequency: 1MHz Alternative Parts (Cross-Reference): FM24C04B-GTR; MB85RC04VPNF-G-JNERE 1; MB85RC04VPNF-G-JNE1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 119383-FM24C04B-G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 4Kb (512 x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FRAM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): FM24C04B-GTR; MB85RC04VPNF-G-JNERE1; MB85RC04VPNF-G-JNE1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - FM24C04B-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM24C04B-G
Integrated Circuits (ICs) - Memory - Memory FM24C04B-G
FRAM (FERROELECTRIC RAM) MEMORY

FRAM (FERROELECTRIC RAM) MEMORY

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 119383-FM24C04B-G FM24C04B-G
Product Name Memory - RAM - FM24C04B-G Integrated Circuits (ICs) - Memory - Memory
Memory Category FRAM Non-Volatile
Access Time 550 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details