Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 204211-FM1608B-PG
Category: Integrated Circuits(ICs)
Family: Memory
Series: F-RAM?
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 70ns
Package: 28-DIP (0.600", 15.24mm)
Manufacturer Device Package: 28-DIP
Operating Supply Voltage: 4.5 V ~ 5.5 V
Format - Memory: RAM
Memory Type: FRAM (Ferroelectric RAM)
Memory Size: 64K (8K x 8)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 204211-FM1608B-PG |
| Product Name | Integrated Circuits(ICs) |