Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000977-CYWUSB6935-4
Length: 7 mm
Mounting: SMD (SMT)
Frequency: 2.4 GHz
Data Rate: 62.5 kbps
Interface: SPI, USB
Number of Pins: 48
Current - Receiving: 57.7 mA
Current - Transmitting: 69.1 mA
Number of Receivers: 1
Number of Transmitters: 1
Categories: OEM Parts(C-E)
Case / Package: QFN
Max Frequency: 2.483 GHz
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 7 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Max Supply Current: 1.8 mA
Sensitivity (dBm): -95 dBm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1000977-CYWUSB6935-48LTXI |
| Product Name | OEM Parts - OEM Parts (C - E) - CYWUSB6935-48LTXI |