Cypress Semiconductor Corp. RF Transceiver ICs - CYWUSB6935-48LFXI CYWUSB6935-48LFXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165986-CYWUSB6935-4 8LFXI Series: WirelessUSB Packaging: Tube Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2.7 V ~ 3.6 V Power - Output: 0dBm Sensitivity: -95dBm Current - Receiving: 57.7mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI Current - Transmitting: 69.1mA Family Name: CYWUSB6935 Categories: RF/IF and RFID Manufacturer Homepage: www.cypress.com Data Rate (Maximum): 62.5kbps Alternative Parts (Cross-Reference): nRF24L01P-R7; RF650-868; nRF24E1; Introduction Date: February 27, 2004 ECCN: 5A991.g Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165986-CYWUSB6935-4 8LFXI Series: WirelessUSB Packaging: Tube Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2.7 V ~ 3.6 V Power - Output: 0dBm Sensitivity: -95dBm Current - Receiving: 57.7mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI Current - Transmitting: 69.1mA Family Name: CYWUSB6935 Categories: RF/IF and RFID Manufacturer Homepage: www.cypress.com Data Rate (Maximum): 62.5kbps Alternative Parts (Cross-Reference): nRF24L01P-R7; RF650-868; nRF24E1; Introduction Date: February 27, 2004 ECCN: 5A991.g Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYWUSB6935-48LFXI - 1165986-CYWUSB6935-48LFXI - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYWUSB6935-48LFXI
1165986-CYWUSB6935-48LFXI
RF Transceiver ICs - CYWUSB6935-48LFXI 1165986-CYWUSB6935-48LFXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165986-CYWUSB6935-4 8LFXI Series: WirelessUSB Packaging: Tube Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2.7 V ~ 3.6 V Power - Output: 0dBm Sensitivity: -95dBm Current - Receiving: 57.7mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI Current - Transmitting: 69.1mA Family Name: CYWUSB6935 Categories: RF/IF and RFID Manufacturer Homepage: www.cypress.com Data Rate (Maximum): 62.5kbps Alternative Parts (Cross-Reference): nRF24L01P-R7; RF650-868; nRF24E1; Introduction Date: February 27, 2004 ECCN: 5A991.g Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165986-CYWUSB6935-48LFXI
Series: WirelessUSB
Packaging: Tube
Type: TxRx Only
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 2.7 V ~ 3.6 V
Power - Output: 0dBm
Sensitivity: -95dBm
Current - Receiving: 57.7mA
Part Status: Obsolete(EOL)
RF Family/Standard: General ISM > 1GHZ
Modulation: DSSS, GFSK
Serial Interfaces: SPI
Current - Transmitting: 69.1mA
Family Name: CYWUSB6935
Categories: RF/IF and RFID
Manufacturer Homepage: www.cypress.com
Data Rate (Maximum): 62.5kbps
Alternative Parts (Cross-Reference): nRF24L01P-R7; RF650-868; nRF24E1;
Introduction Date: February 27, 2004
ECCN: 5A991.g
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1165986-CYWUSB6935-48LFXI
Product Name RF Transceiver ICs - CYWUSB6935-48LFXI
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-245 4308RV-245XJLD , 4308RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details