Cypress Semiconductor Corp. RF Transceiver ICs - CYWUSB6935-48LFXC CYWUSB6935-48LFXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165985-CYWUSB6935-4 8LFXC Series: WirelessUSB Packaging: Tube Type: TxRx Only Operating Temperature Range: 0°C ~ 70°C Package: 48-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2.7 V ~ 3.6 V Power - Output: 0dBm Sensitivity: -95dBm Current - Receiving: 57.7mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI Current - Transmitting: 69.1mA Family Name: CYWUSB6935 Categories: RF/IF and RFID Manufacturer Homepage: www.cypress.com Data Rate (Maximum): 62.5kbps Alternative Parts (Cross-Reference): nRF24L01-REEL; NRF24E1G-REEL; nRF24E2G-REEL; Introduction Date: February 27, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165985-CYWUSB6935-4 8LFXC Series: WirelessUSB Packaging: Tube Type: TxRx Only Operating Temperature Range: 0°C ~ 70°C Package: 48-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2.7 V ~ 3.6 V Power - Output: 0dBm Sensitivity: -95dBm Current - Receiving: 57.7mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI Current - Transmitting: 69.1mA Family Name: CYWUSB6935 Categories: RF/IF and RFID Manufacturer Homepage: www.cypress.com Data Rate (Maximum): 62.5kbps Alternative Parts (Cross-Reference): nRF24L01-REEL; NRF24E1G-REEL; nRF24E2G-REEL; Introduction Date: February 27, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYWUSB6935-48LFXC - 1165985-CYWUSB6935-48LFXC - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYWUSB6935-48LFXC
1165985-CYWUSB6935-48LFXC
RF Transceiver ICs - CYWUSB6935-48LFXC 1165985-CYWUSB6935-48LFXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165985-CYWUSB6935-4 8LFXC Series: WirelessUSB Packaging: Tube Type: TxRx Only Operating Temperature Range: 0°C ~ 70°C Package: 48-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2.7 V ~ 3.6 V Power - Output: 0dBm Sensitivity: -95dBm Current - Receiving: 57.7mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI Current - Transmitting: 69.1mA Family Name: CYWUSB6935 Categories: RF/IF and RFID Manufacturer Homepage: www.cypress.com Data Rate (Maximum): 62.5kbps Alternative Parts (Cross-Reference): nRF24L01-REEL; NRF24E1G-REEL; nRF24E2G-REEL; Introduction Date: February 27, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165985-CYWUSB6935-48LFXC
Series: WirelessUSB
Packaging: Tube
Type: TxRx Only
Operating Temperature Range: 0°C ~ 70°C
Package: 48-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 2.7 V ~ 3.6 V
Power - Output: 0dBm
Sensitivity: -95dBm
Current - Receiving: 57.7mA
Part Status: Obsolete(EOL)
RF Family/Standard: General ISM > 1GHZ
Modulation: DSSS, GFSK
Serial Interfaces: SPI
Current - Transmitting: 69.1mA
Family Name: CYWUSB6935
Categories: RF/IF and RFID
Manufacturer Homepage: www.cypress.com
Data Rate (Maximum): 62.5kbps
Alternative Parts (Cross-Reference): nRF24L01-REEL; NRF24E1G-REEL; nRF24E2G-REEL;
Introduction Date: February 27, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1165985-CYWUSB6935-48LFXC
Product Name RF Transceiver ICs - CYWUSB6935-48LFXC
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-105 5315TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details