Cypress Semiconductor Corp. RF Transceiver ICs - CYWUSB6934-28SEC CYWUSB6934-28SEC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080301-CYWUSB6934-28 SEC Packaging: Tube/Rail Type: TxRx Only Frequency: 2.4GHz Power - Output: 0dBm Sensitivity: -90dBm Data Rate (Max): 62.5kbps Current - Receiving: 57.7mA RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI Current - Transmitting: 69.1mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Dimension: 28-SOIC (0.295", 7.50mm Width) Exposed Pad Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080301-CYWUSB6934-28 SEC Packaging: Tube/Rail Type: TxRx Only Frequency: 2.4GHz Power - Output: 0dBm Sensitivity: -90dBm Data Rate (Max): 62.5kbps Current - Receiving: 57.7mA RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI Current - Transmitting: 69.1mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Dimension: 28-SOIC (0.295", 7.50mm Width) Exposed Pad Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYWUSB6934-28SEC - 080301-CYWUSB6934-28SEC - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYWUSB6934-28SEC
080301-CYWUSB6934-28SEC
RF Transceiver ICs - CYWUSB6934-28SEC 080301-CYWUSB6934-28SEC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080301-CYWUSB6934-28 SEC Packaging: Tube/Rail Type: TxRx Only Frequency: 2.4GHz Power - Output: 0dBm Sensitivity: -90dBm Data Rate (Max): 62.5kbps Current - Receiving: 57.7mA RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI Current - Transmitting: 69.1mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Dimension: 28-SOIC (0.295", 7.50mm Width) Exposed Pad Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080301-CYWUSB6934-28SEC
Packaging: Tube/Rail
Type: TxRx Only
Frequency: 2.4GHz
Power - Output: 0dBm
Sensitivity: -90dBm
Data Rate (Max): 62.5kbps
Current - Receiving: 57.7mA
RF Family/Standard: General ISM > 1GHZ
Modulation: DSSS, GFSK
Serial Interfaces: SPI
Current - Transmitting: 69.1mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Dimension: 28-SOIC (0.295", 7.50mm Width) Exposed Pad
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 080301-CYWUSB6934-28SEC
Product Name RF Transceiver ICs - CYWUSB6934-28SEC
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-404 4513TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details