Cypress Semiconductor Corp. Interface - Interface - Controllers - CYWB0320ABX-FDXIT CYWB0320ABX-FDXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772223-CYWB0320ABX-F DXIT Series: West Bridge Arroyo Packaging: Reel package Package: 81-UFBGA, WLCSP Family Name: CYWB0320ABX-FDXIT Categories: Integrated Circuits (ICs) Manufacturer Package: 81-WLCSP (4x4) ECCN: 3A991.a.3 Country of Origin: CYWB0320ABX-FDXI Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772223-CYWB0320ABX-F DXIT Series: West Bridge Arroyo Packaging: Reel package Package: 81-UFBGA, WLCSP Family Name: CYWB0320ABX-FDXIT Categories: Integrated Circuits (ICs) Manufacturer Package: 81-WLCSP (4x4) ECCN: 3A991.a.3 Country of Origin: CYWB0320ABX-FDXI Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CYWB0320ABX-FDXIT - 772223-CYWB0320ABX-FDXIT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CYWB0320ABX-FDXIT
772223-CYWB0320ABX-FDXIT
Interface - Interface - Controllers - CYWB0320ABX-FDXIT 772223-CYWB0320ABX-FDXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772223-CYWB0320ABX-F DXIT Series: West Bridge Arroyo Packaging: Reel package Package: 81-UFBGA, WLCSP Family Name: CYWB0320ABX-FDXIT Categories: Integrated Circuits (ICs) Manufacturer Package: 81-WLCSP (4x4) ECCN: 3A991.a.3 Country of Origin: CYWB0320ABX-FDXI Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772223-CYWB0320ABX-FDXIT
Series: West Bridge Arroyo
Packaging: Reel package
Package: 81-UFBGA, WLCSP
Family Name: CYWB0320ABX-FDXIT
Categories: Integrated Circuits (ICs)
Manufacturer Package: 81-WLCSP (4x4)
ECCN: 3A991.a.3
Country of Origin: CYWB0320ABX-FDXI
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - CYWB0320ABX-FDXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CYWB0320ABX-FDXIT
Integrated Circuits (ICs) - Interface - Controllers CYWB0320ABX-FDXIT
MPU CIRCUIT, CMOS, PBGA81

MPU CIRCUIT, CMOS, PBGA81

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 772223-CYWB0320ABX-FDXIT CYWB0320ABX-FDXIT
Product Name Interface - Interface - Controllers - CYWB0320ABX-FDXIT Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
Interface - Sensor and Detector Interfaces - AD9849AKSTRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface module - 289-556 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details