Cypress Semiconductor Corp. Interface - Interface - Controllers - CYWB0226ABS-BVXI CYWB0226ABS-BVXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165983-CYWB0226ABS- BVXI Series: West Bridge Astoria Packaging: Tray Package: 100-VFBGA Operating Supply Voltage: 1.8 V ~ 3.3 V Protocol: USB, Memory Card Function: Controller Interface: Parallel Standards: USB 2.0 Family Name: CYWB0226ABS-BVXI Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 100-VFBGA (6x6) Alternative Parts (Cross-Reference): CYWB0226ABS-BVXIT; Introduction Date: October 08, 2003 ECCN: 3A991.a.3 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165983-CYWB0226ABS- BVXI Series: West Bridge Astoria Packaging: Tray Package: 100-VFBGA Operating Supply Voltage: 1.8 V ~ 3.3 V Protocol: USB, Memory Card Function: Controller Interface: Parallel Standards: USB 2.0 Family Name: CYWB0226ABS-BVXI Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 100-VFBGA (6x6) Alternative Parts (Cross-Reference): CYWB0226ABS-BVXIT; Introduction Date: October 08, 2003 ECCN: 3A991.a.3 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CYWB0226ABS-BVXI - 1165983-CYWB0226ABS-BVXI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CYWB0226ABS-BVXI
1165983-CYWB0226ABS-BVXI
Interface - Interface - Controllers - CYWB0226ABS-BVXI 1165983-CYWB0226ABS-BVXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165983-CYWB0226ABS- BVXI Series: West Bridge Astoria Packaging: Tray Package: 100-VFBGA Operating Supply Voltage: 1.8 V ~ 3.3 V Protocol: USB, Memory Card Function: Controller Interface: Parallel Standards: USB 2.0 Family Name: CYWB0226ABS-BVXI Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 100-VFBGA (6x6) Alternative Parts (Cross-Reference): CYWB0226ABS-BVXIT; Introduction Date: October 08, 2003 ECCN: 3A991.a.3 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165983-CYWB0226ABS-BVXI
Series: West Bridge Astoria
Packaging: Tray
Package: 100-VFBGA
Operating Supply Voltage: 1.8 V ~ 3.3 V
Protocol: USB, Memory Card
Function: Controller
Interface: Parallel
Standards: USB 2.0
Family Name: CYWB0226ABS-BVXI
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Manufacturer Package: 100-VFBGA (6x6)
Alternative Parts (Cross-Reference): CYWB0226ABS-BVXIT;
Introduction Date: October 08, 2003
ECCN: 3A991.a.3
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
CYWB0226ABS-BVXI
USB Interface IC CYWB0226ABS-BVXI
USB Interface IC USB/Mass Storage

USB Interface IC USB/Mass Storage

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CYWB0226ABS-BVXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CYWB0226ABS-BVXI
Integrated Circuits (ICs) - Interface - Controllers CYWB0226ABS-BVXI
IC WEST BRIDGE HS-USB 100VFBGA

IC WEST BRIDGE HS-USB 100VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1165983-CYWB0226ABS-BVXI CYWB0226ABS-BVXI CYWB0226ABS-BVXI
Product Name Interface - Interface - Controllers - CYWB0226ABS-BVXI USB Interface IC Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Modems - ICs and Modules - SI2418-B-FTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
 - 54F646/Q3A - Rochester Electronics
Rochester Electronics
Specs
Device Type Transceiver
Package Type CLCC28
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details