Cypress Semiconductor Corp. Interface - Interface - Controllers - CYWB0224ABS-BZXI CYWB0224ABS-BZXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 040036-CYWB0224ABS-B ZXI Packaging: Tray Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 121-FBGA (10x10) Purpose: Controller Supply Voltage - Operating: 1.8 V to 3.3 V Operating Supply Current: 110mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 040036-CYWB0224ABS-B ZXI Packaging: Tray Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 121-FBGA (10x10) Purpose: Controller Supply Voltage - Operating: 1.8 V to 3.3 V Operating Supply Current: 110mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CYWB0224ABS-BZXI - 040036-CYWB0224ABS-BZXI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CYWB0224ABS-BZXI
040036-CYWB0224ABS-BZXI
Interface - Interface - Controllers - CYWB0224ABS-BZXI 040036-CYWB0224ABS-BZXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 040036-CYWB0224ABS-B ZXI Packaging: Tray Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 121-FBGA (10x10) Purpose: Controller Supply Voltage - Operating: 1.8 V to 3.3 V Operating Supply Current: 110mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 040036-CYWB0224ABS-BZXI
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 121-FBGA (10x10)
Purpose: Controller
Supply Voltage - Operating: 1.8 V to 3.3 V
Operating Supply Current: 110mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
USB Interface IC - CYWB0224ABS-BZXI - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
CYWB0224ABS-BZXI
USB Interface IC CYWB0224ABS-BZXI
USB Interface IC West Bridge Controller

USB Interface IC West Bridge Controller

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CYWB0224ABS-BZXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CYWB0224ABS-BZXI
Integrated Circuits (ICs) - Interface - Controllers CYWB0224ABS-BZXI
IC WEST BRIDGE HS-USB 121FBGA

IC WEST BRIDGE HS-USB 121FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 040036-CYWB0224ABS-BZXI CYWB0224ABS-BZXI CYWB0224ABS-BZXI
Product Name Interface - Interface - Controllers - CYWB0224ABS-BZXI USB Interface IC Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 1.8 V ~ 3.3 V 3.3V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 121-FBGA (10x10) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32174-C-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Interface - Sensor and Detector Interfaces - AD9841JSTRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details