Cypress Semiconductor Corp. Interface - Interface - Controllers - CYWB0163BB-FBXIT CYWB0163BB-FBXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772221-CYWB0163BB-FB XIT Series: * Family Name: CYWB0163BB-FBXIT Categories: Uncategorized Introduction Date: January 01, 2000 ECCN: 3A991.a.3 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772221-CYWB0163BB-FB XIT Series: * Family Name: CYWB0163BB-FBXIT Categories: Uncategorized Introduction Date: January 01, 2000 ECCN: 3A991.a.3 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CYWB0163BB-FBXIT - 772221-CYWB0163BB-FBXIT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CYWB0163BB-FBXIT
772221-CYWB0163BB-FBXIT
Interface - Interface - Controllers - CYWB0163BB-FBXIT 772221-CYWB0163BB-FBXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772221-CYWB0163BB-FB XIT Series: * Family Name: CYWB0163BB-FBXIT Categories: Uncategorized Introduction Date: January 01, 2000 ECCN: 3A991.a.3 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772221-CYWB0163BB-FBXIT
Series: *
Family Name: CYWB0163BB-FBXIT
Categories: Uncategorized
Introduction Date: January 01, 2000
ECCN: 3A991.a.3
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CYWB0163BB-FBXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CYWB0163BB-FBXIT
Integrated Circuits (ICs) - Interface - Controllers CYWB0163BB-FBXIT
IC WEST BRIDGE USB

IC WEST BRIDGE USB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 772221-CYWB0163BB-FBXIT CYWB0163BB-FBXIT
Product Name Interface - Interface - Controllers - CYWB0163BB-FBXIT Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2238494 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TSDSO
View Details
Interface Transceiver IC - 702-SI32260-C-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers
Interface - CODECs - ADAV4422BSTZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface; Codec
View Details
Power Switch ICs - 2060258P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SOT-26
View Details