Cypress Semiconductor Corp. Interface - Interface - Controllers - CYWB0124ABX-FDXIT CYWB0124ABX-FDXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000461-CYWB0124ABX-F DXIT Packaging: Reel - TR Protocol: USB, Memory Card Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 81-WLCSP (4x4) Purpose: Controller Supply Voltage - Operating: 1.8 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000461-CYWB0124ABX-F DXIT Packaging: Reel - TR Protocol: USB, Memory Card Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 81-WLCSP (4x4) Purpose: Controller Supply Voltage - Operating: 1.8 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CYWB0124ABX-FDXIT - 000461-CYWB0124ABX-FDXIT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CYWB0124ABX-FDXIT
000461-CYWB0124ABX-FDXIT
Interface - Interface - Controllers - CYWB0124ABX-FDXIT 000461-CYWB0124ABX-FDXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000461-CYWB0124ABX-F DXIT Packaging: Reel - TR Protocol: USB, Memory Card Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 81-WLCSP (4x4) Purpose: Controller Supply Voltage - Operating: 1.8 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000461-CYWB0124ABX-FDXIT
Packaging: Reel - TR
Protocol: USB, Memory Card
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 81-WLCSP (4x4)
Purpose: Controller
Supply Voltage - Operating: 1.8 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CYWB0124ABX-FDXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CYWB0124ABX-FDXIT
Integrated Circuits (ICs) - Interface - Controllers CYWB0124ABX-FDXIT
IC WEST BRIDGE ANTIOCH 81-WLCSP

IC WEST BRIDGE ANTIOCH 81-WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 000461-CYWB0124ABX-FDXIT CYWB0124ABX-FDXIT
Product Name Interface - Interface - Controllers - CYWB0124ABX-FDXIT Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 1.8 V ~ 3.3 V 3.3V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5358CLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type Reel - TR
View Details
2 suppliers
Interface Transceiver IC - 879-BGT24AR4E6433XUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.135V ~ 3.465V
View Details
Interface module - 289-174 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - CODECs - AD1988AJSTZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details