Cypress Semiconductor Corp. Interface - Interface - Controllers - CYWB0120AB-BVXIT CYWB0120AB-BVXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 138184-CYWB0120AB-BV XIT Packaging: Reel - TR Protocol: USB, Memory Card Standards: USB 2.0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 100-VFBGA (6x6) Purpose: Controller Supply Voltage - Operating: 1.8 V to 3.3 V Operating Supply Current: 110mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 138184-CYWB0120AB-BV XIT Packaging: Reel - TR Protocol: USB, Memory Card Standards: USB 2.0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 100-VFBGA (6x6) Purpose: Controller Supply Voltage - Operating: 1.8 V to 3.3 V Operating Supply Current: 110mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CYWB0120AB-BVXIT - 138184-CYWB0120AB-BVXIT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CYWB0120AB-BVXIT
138184-CYWB0120AB-BVXIT
Interface - Interface - Controllers - CYWB0120AB-BVXIT 138184-CYWB0120AB-BVXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 138184-CYWB0120AB-BV XIT Packaging: Reel - TR Protocol: USB, Memory Card Standards: USB 2.0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 100-VFBGA (6x6) Purpose: Controller Supply Voltage - Operating: 1.8 V to 3.3 V Operating Supply Current: 110mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 138184-CYWB0120AB-BVXIT
Packaging: Reel - TR
Protocol: USB, Memory Card
Standards: USB 2.0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-VFBGA (6x6)
Purpose: Controller
Supply Voltage - Operating: 1.8 V to 3.3 V
Operating Supply Current: 110mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 138184-CYWB0120AB-BVXIT
Product Name Interface - Interface - Controllers - CYWB0120AB-BVXIT
Supply Voltage Other; 1.8 V ~ 3.3 V
Unlock Full Specs
to access all available technical data

Similar Products

 - 29C10A-1JC - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; PLCC
View Details
Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Human Machine Interface (HMI) - 762-5305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details