Cypress Semiconductor Corp. RF Transceiver ICs - CYW43569PKFFBGT CYW43569PKFFBGT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867940-CYW43569PKFFB GT Operating Temperature Range: 0°C ~ 60°C Features: IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA Package: 254-TFBGA, FCBGA Package: Reel - TR Mounting: Surface Mount Family Name: CYW43569 Categories: RF/IF and RFID Case / Package: 254-FCBGA (10x10) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: CYW43569PKFFBGTINACT IVE, BCM43569PKFFBGT, CYW43569PKFFBGT-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867940-CYW43569PKFFB GT Operating Temperature Range: 0°C ~ 60°C Features: IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA Package: 254-TFBGA, FCBGA Package: Reel - TR Mounting: Surface Mount Family Name: CYW43569 Categories: RF/IF and RFID Case / Package: 254-FCBGA (10x10) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: CYW43569PKFFBGTINACT IVE, BCM43569PKFFBGT, CYW43569PKFFBGT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYW43569PKFFBGT - 867940-CYW43569PKFFBGT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYW43569PKFFBGT
867940-CYW43569PKFFBGT
RF Transceiver ICs - CYW43569PKFFBGT 867940-CYW43569PKFFBGT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867940-CYW43569PKFFB GT Operating Temperature Range: 0°C ~ 60°C Features: IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA Package: 254-TFBGA, FCBGA Package: Reel - TR Mounting: Surface Mount Family Name: CYW43569 Categories: RF/IF and RFID Case / Package: 254-FCBGA (10x10) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: CYW43569PKFFBGTINACT IVE, BCM43569PKFFBGT, CYW43569PKFFBGT-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867940-CYW43569PKFFBGT
Operating Temperature Range: 0°C ~ 60°C
Features: IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Package: 254-TFBGA, FCBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: CYW43569
Categories: RF/IF and RFID
Case / Package: 254-FCBGA (10x10)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: CYW43569PKFFBGTINACTIVE, BCM43569PKFFBGT, CYW43569PKFFBGT-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 867940-CYW43569PKFFBGT
Product Name RF Transceiver ICs - CYW43569PKFFBGT
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details