Cypress Semiconductor Corp. RF/IF and RFID - RF Transceiver ICs CYW4354XKUBGT

Description
Win Source Part Number: 1117272-CYW4354XKUBG T Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 2.4GHz, 5GHz Protocol: 802.11ac, Bluetooth v4.1 Memory Size: 640kB ROM, 768kB SRAM Power - Output: 13dBm Sensitivity: -96dBm Current - Receiving: 57mA ~ 206mA RF Family/Standard: Bluetooth, WiFi Modulation: 4DQPSK, 8DPSK, GFSK Serial Interfaces: I²S, SPI, UART, USB GPIO: 11 Current - Transmitting: 270mA ~ 620mA Voltage - Supply: 3.3V Package / Case: 192-UFBGA, WLBGA Supplier Device Package: 192-WLBGA (7.67x4.87) Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Other Names: CYW4354XKUBGTINACTIV E,BCM4354XKUBGT,CYW4 354XKUBGT-ND Base Product Number: CYW4354
Request a Quote Datasheet
Description
Win Source Part Number: 1117272-CYW4354XKUBG T Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 2.4GHz, 5GHz Protocol: 802.11ac, Bluetooth v4.1 Memory Size: 640kB ROM, 768kB SRAM Power - Output: 13dBm Sensitivity: -96dBm Current - Receiving: 57mA ~ 206mA RF Family/Standard: Bluetooth, WiFi Modulation: 4DQPSK, 8DPSK, GFSK Serial Interfaces: I²S, SPI, UART, USB GPIO: 11 Current - Transmitting: 270mA ~ 620mA Voltage - Supply: 3.3V Package / Case: 192-UFBGA, WLBGA Supplier Device Package: 192-WLBGA (7.67x4.87) Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Other Names: CYW4354XKUBGTINACTIV E,BCM4354XKUBGT,CYW4 354XKUBGT-ND Base Product Number: CYW4354
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1117272-CYW4354XKUBGT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1117272-CYW4354XKUBGT
RF/IF and RFID - RF Transceiver ICs 1117272-CYW4354XKUBGT
Win Source Part Number: 1117272-CYW4354XKUBG T Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 2.4GHz, 5GHz Protocol: 802.11ac, Bluetooth v4.1 Memory Size: 640kB ROM, 768kB SRAM Power - Output: 13dBm Sensitivity: -96dBm Current - Receiving: 57mA ~ 206mA RF Family/Standard: Bluetooth, WiFi Modulation: 4DQPSK, 8DPSK, GFSK Serial Interfaces: I²S, SPI, UART, USB GPIO: 11 Current - Transmitting: 270mA ~ 620mA Voltage - Supply: 3.3V Package / Case: 192-UFBGA, WLBGA Supplier Device Package: 192-WLBGA (7.67x4.87) Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Other Names: CYW4354XKUBGTINACTIV E,BCM4354XKUBGT,CYW4 354XKUBGT-ND Base Product Number: CYW4354

Win Source Part Number: 1117272-CYW4354XKUBGT
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 2.4GHz, 5GHz
Protocol: 802.11ac, Bluetooth v4.1
Memory Size: 640kB ROM, 768kB SRAM
Power - Output: 13dBm
Sensitivity: -96dBm
Current - Receiving: 57mA ~ 206mA
RF Family/Standard: Bluetooth, WiFi
Modulation: 4DQPSK, 8DPSK, GFSK
Serial Interfaces: I²S, SPI, UART, USB
GPIO: 11
Current - Transmitting: 270mA ~ 620mA
Voltage - Supply: 3.3V
Package / Case: 192-UFBGA, WLBGA
Supplier Device Package: 192-WLBGA (7.67x4.87)
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Other Names: CYW4354XKUBGTINACTIVE,BCM4354XKUBGT,CYW4354XKUBGT-ND
Base Product Number: CYW4354

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1117272-CYW4354XKUBGT
Product Name RF/IF and RFID - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
Operating Frequency 2400 to 5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details