Cypress Semiconductor Corp. RF/IF and RFID - RF Transceiver ICs CYW43243KFFBG

Description
Win Source Part Number: 1316117-CYW43243KFFB G Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Mounting: SMD (SMT) Frequency: 2.4GHz, 5GHz Protocol: 802.11a/b/g/n Power - Output: 20dBm Sensitivity: -94dBm Data Rate (Max): 300Mbps Current - Receiving: 23mA RF Family/Standard: WiFi Serial Interfaces: JTAG, SPI, UART GPIO: 13 Current - Transmitting: 23mA Voltage - Supply: 1.2V ~ 3.3V Package / Case: 252-TFBGA, FCBGA Supplier Device Package: 252-FCFBGA (10x10) Temperature Range - Operating: -10°C ~ 70°C ECCN: 5A992C Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Base Product Number: CYW43243
Request a Quote Datasheet
Description
Win Source Part Number: 1316117-CYW43243KFFB G Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Mounting: SMD (SMT) Frequency: 2.4GHz, 5GHz Protocol: 802.11a/b/g/n Power - Output: 20dBm Sensitivity: -94dBm Data Rate (Max): 300Mbps Current - Receiving: 23mA RF Family/Standard: WiFi Serial Interfaces: JTAG, SPI, UART GPIO: 13 Current - Transmitting: 23mA Voltage - Supply: 1.2V ~ 3.3V Package / Case: 252-TFBGA, FCBGA Supplier Device Package: 252-FCFBGA (10x10) Temperature Range - Operating: -10°C ~ 70°C ECCN: 5A992C Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Base Product Number: CYW43243
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1316117-CYW43243KFFBG - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1316117-CYW43243KFFBG
RF/IF and RFID - RF Transceiver ICs 1316117-CYW43243KFFBG
Win Source Part Number: 1316117-CYW43243KFFB G Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Mounting: SMD (SMT) Frequency: 2.4GHz, 5GHz Protocol: 802.11a/b/g/n Power - Output: 20dBm Sensitivity: -94dBm Data Rate (Max): 300Mbps Current - Receiving: 23mA RF Family/Standard: WiFi Serial Interfaces: JTAG, SPI, UART GPIO: 13 Current - Transmitting: 23mA Voltage - Supply: 1.2V ~ 3.3V Package / Case: 252-TFBGA, FCBGA Supplier Device Package: 252-FCFBGA (10x10) Temperature Range - Operating: -10°C ~ 70°C ECCN: 5A992C Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Base Product Number: CYW43243

Win Source Part Number: 1316117-CYW43243KFFBG
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tray
Mounting: SMD (SMT)
Frequency: 2.4GHz, 5GHz
Protocol: 802.11a/b/g/n
Power - Output: 20dBm
Sensitivity: -94dBm
Data Rate (Max): 300Mbps
Current - Receiving: 23mA
RF Family/Standard: WiFi
Serial Interfaces: JTAG, SPI, UART
GPIO: 13
Current - Transmitting: 23mA
Voltage - Supply: 1.2V ~ 3.3V
Package / Case: 252-TFBGA, FCBGA
Supplier Device Package: 252-FCFBGA (10x10)
Temperature Range - Operating: -10°C ~ 70°C
ECCN: 5A992C
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: CYW43243

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1316117-CYW43243KFFBG
Product Name RF/IF and RFID - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -10.0 to 70.0 C (14.0 to 158.0 F)
Operating Frequency 2400 to 5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details