Cypress Semiconductor Corp. RF Transceiver ICs - CYW20737A1KML2GT CYW20737A1KML2GT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 863674-CYW20737A1KML 2GT Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CYW20737 Categories: RF/IF and RFID Case / Package: 32-QFN (5x5) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BCM20737A1KML2GT, CYW20737A1KML2GTINAC TIVE, CYW20737A1KML2GT-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 863674-CYW20737A1KML 2GT Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CYW20737 Categories: RF/IF and RFID Case / Package: 32-QFN (5x5) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BCM20737A1KML2GT, CYW20737A1KML2GTINAC TIVE, CYW20737A1KML2GT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYW20737A1KML2GT - 863674-CYW20737A1KML2GT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYW20737A1KML2GT
863674-CYW20737A1KML2GT
RF Transceiver ICs - CYW20737A1KML2GT 863674-CYW20737A1KML2GT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 863674-CYW20737A1KML 2GT Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CYW20737 Categories: RF/IF and RFID Case / Package: 32-QFN (5x5) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BCM20737A1KML2GT, CYW20737A1KML2GTINAC TIVE, CYW20737A1KML2GT-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 863674-CYW20737A1KML2GT
Operating Temperature Range: -30°C ~ 85°C
Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 32-VFQFN Exposed Pad
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: CYW20737
Categories: RF/IF and RFID
Case / Package: 32-QFN (5x5)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BCM20737A1KML2GT, CYW20737A1KML2GTINACTIVE, CYW20737A1KML2GT-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 863674-CYW20737A1KML2GT
Product Name RF Transceiver ICs - CYW20737A1KML2GT
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type WLCSP
Features RoHS
View Details
Buffers, Drivers, Receivers, Transceivers - 74HC659DW - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 2 to 6 volts
View Details